Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X9025C8T

Description
293D685X9025C8T
Request a Quote Datasheet
Description
293D685X9025C8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X9025C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025C8TTR-ND
Tantalum Capacitors 718-293D685X9025C8TTR-ND
293D685X9025C8T

293D685X9025C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9025C8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025C8TDKR-ND
Tantalum Capacitors 718-293D685X9025C8TDKR-ND
293D685X9025C8T

293D685X9025C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9025C8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025C8TCT-ND
Tantalum Capacitors 718-293D685X9025C8TCT-ND
293D685X9025C8T

293D685X9025C8T

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 25V 1.7 Ohm Capacitor
59-293D685X9025C8T
SMD 6.8uF 25V 1.7 Ohm Capacitor 59-293D685X9025C8T
Cap Tant Solid 6.8uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.7 Ohm 125°C T/R Product overview: 293D685X9025C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025C8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.7 Ohm 125°C T/R Product overview: 293D685X9025C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025C8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9025C8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D685X9025C8T
Capacitors - Tantalum Capacitors 293D685X9025C8T
293D685X9025C8T

293D685X9025C8T

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X9025C8TTR-ND 718-293D685X9025C8TDKR-ND 59-293D685X9025C8T 293D685X9025C8T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 25V 1.7 Ohm Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details