The 293D685X9025C2WE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 25 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. The terminations are standard matte tin, with options for tin/lead available. It is classified under moisture sensitivity level 1, making it suitable for various applications including industrial and telecom infrastructure. The product is compliant with RoHS standards, ensuring it meets environmental regulations.
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm @ 100kHz
CAP TANT 6.8UF 10% 25V 2312
CAP, TANT, 6.8UF, 25V, CASE C; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Qualification:- RoHS Compliant: Yes
CAP, TANT, 6.8UF, 25V, CASE C; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Qualification:- RoHS Compliant: Yes
CAP TANT 6.8UF 10% 25V 2312
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D685X9025C2WE3CT-ND | 718-293D685X9025C2WE3DKR-ND | 293D685X9025C2WE3 | 69AC4008 | 293D685X9025C2WE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, 6.8Uf, 25V, Case C; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |