Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D685X9020A2TE3

Description
Win Source Part Number: 1359850-293D685X9020 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 4.5Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet
Description
Win Source Part Number: 1359850-293D685X9020 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 4.5Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359850-293D685X9020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359850-293D685X9020A2TE3
Capacitors - Tantalum Capacitors 1359850-293D685X9020A2TE3
Win Source Part Number: 1359850-293D685X9020 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 4.5Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359850-293D685X9020A2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 4.5Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 20V Capacitor
59-293D685X9020A2TE3
SMD 6.8uF 20V Capacitor 59-293D685X9020A2TE3
Tantalum Capacitor, 6.8uF, 20V, 1206 SMD Product overview: 293D685X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 6.8uF, 20V, 1206 SMD Product overview: 293D685X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1741-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1741-1-ND
Tantalum Capacitors 718-1741-1-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1741-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1741-6-ND
Tantalum Capacitors 718-1741-6-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1741-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1741-2-ND
Tantalum Capacitors 718-1741-2-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D685X9020A2TE3
Capacitors >> Tantalum Capacitors 293D685X9020A2TE3
6.8uF 20V 4.5Ω ±10% 1206 Tantalum Capacitors ROHS

6.8uF 20V 4.5Ω ±10% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9020A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9020A2TE3
Capacitors - Tantalum Capacitors 293D685X9020A2TE3
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay - 66AJ2046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay
66AJ2046
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay 66AJ2046
CAP, 6.8UF, 20V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 20V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay - 86R7455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay
86R7455
Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay 86R7455
CAP, 6.8UF, 20V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 20V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9020A2TE3
Tantalum Capacitors 293D685X9020A2TE3
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359850-293D685X9020A2TE3 59-293D685X9020A2TE3 718-1741-1-ND 718-1741-6-ND 293D685X9020A2TE3 293D685X9020A2TE3 66AJ2046 293D685X9020A2TE3
Product Name Capacitors - Tantalum Capacitors SMD 6.8uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 6.8Uf, 20V, Tant, Case A; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 2 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details