Vishay Intertechnology, Inc. SMD 6.8uF 16V Capacitor 293D685X9016B2TE3

Description
Tantalum Capacitor, 6.8uF, 16V, 20%, 1411 SMD Product overview: 293D685X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, 6.8uF, 16V, 20%, 1411 SMD Product overview: 293D685X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 16V Capacitor
59-293D685X9016B2TE3
SMD 6.8uF 16V Capacitor 59-293D685X9016B2TE3
Tantalum Capacitor, 6.8uF, 16V, 20%, 1411 SMD Product overview: 293D685X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 6.8uF, 16V, 20%, 1411 SMD Product overview: 293D685X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1155-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1155-6-ND
Tantalum Capacitors 718-1155-6-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1155-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1155-1-ND
Tantalum Capacitors 718-1155-1-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1155-2-ND
Tantalum Capacitors 718-1155-2-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359707-293D685X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359707-293D685X9016B2TE3
Capacitors - Tantalum Capacitors 1359707-293D685X9016B2TE3
Win Source Part Number: 1359707-293D685X9016 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.5Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359707-293D685X9016B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2.5Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 293D685X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9016B2TE3
Tantalum Capacitors 293D685X9016B2TE3
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 16V 2.5 Ohm 10%, 3528-21; Capacitance Vishay - 09K6777 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 16V 2.5 Ohm 10%, 3528-21; Capacitance Vishay
09K6777
Tantalum Capacitor, 6.8Uf 16V 2.5 Ohm 10%, 3528-21; Capacitance Vishay 09K6777
TANTALUM CAPACITOR, 6.8UF 16V 2.5 OHM 10%, 3528-21; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 16V 2.5 OHM 10%, 3528-21; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 6.8Uf, 16V, Tant, Case B Rohs Compliant Vishay - 70AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 16V, Tant, Case B Rohs Compliant Vishay
70AH0276
Cap, 6.8Uf, 16V, Tant, Case B Rohs Compliant Vishay 70AH0276
CAP, 6.8UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 6.8UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9016B2TE3
Capacitors - Tantalum Capacitors 293D685X9016B2TE3
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - 293D685X9016B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D685X9016B2TE3
Tantalum Capacitors 293D685X9016B2TE3
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D685X9016B2TE3 718-1155-6-ND 718-1155-1-ND 1359707-293D685X9016B2TE3 293D685X9016B2TE3 09K6777 70AH0276 293D685X9016B2TE3 293D685X9016B2TE3
Product Name SMD 6.8uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf 16V 2.5 Ohm 10%, 3528-21; Capacitance Vishay Cap, 6.8Uf, 16V, Tant, Case B Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers