Vishay Precision Group Tantalum Capacitors 293D685X9010A2TE3

Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X9010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010A2TE3TR-ND
Tantalum Capacitors 718-293D685X9010A2TE3TR-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010A2TE3DKR-ND
Tantalum Capacitors 718-293D685X9010A2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010A2TE3CT-ND
Tantalum Capacitors 718-293D685X9010A2TE3CT-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10V 6.8uF Capacitor
59-293D685X9010A2TE3
SMD 10V 6.8uF Capacitor 59-293D685X9010A2TE3
10V 6.8uF Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: 293D685X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9010A2TE3 can be used for catalog matching and distributor lookup.

10V 6.8uF Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: 293D685X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 10V 4.2 Ohm 10%, 3216-18; Capacitance Vishay - 65K2907 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 10V 4.2 Ohm 10%, 3216-18; Capacitance Vishay
65K2907
Tantalum Capacitor, 6.8Uf 10V 4.2 Ohm 10%, 3216-18; Capacitance Vishay 65K2907
TANTALUM CAPACITOR, 6.8UF 10V 4.2 OHM 10%, 3216-18; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.2ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 10V 4.2 OHM 10%, 3216-18; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.2ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2336
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2336
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9010A2TE3
Tantalum Capacitors 293D685X9010A2TE3
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X9010A2TE3TR-ND 718-293D685X9010A2TE3DKR-ND 59-293D685X9010A2TE3 65K2907 08X2336 293D685X9010A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10V 6.8uF Capacitor Tantalum Capacitor, 6.8Uf 10V 4.2 Ohm 10%, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details