Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X0004A2TE3

Description
6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D685X0004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D685X0004A2TE3-ND
Tantalum Capacitors 293D685X0004A2TE3-ND
6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.5Ohm

6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D685X0004A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X0004A2TE3
Capacitors - Tantalum Capacitors 293D685X0004A2TE3
CAP TANT 6.8UF 20% 4V 1206

CAP TANT 6.8UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - 293D685X0004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X0004A2TE3
Tantalum Capacitors 293D685X0004A2TE3
CAP TANT 6.8UF 20% 4V 1206

CAP TANT 6.8UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D685X0004A2TE3-ND 293D685X0004A2TE3 293D685X0004A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details