Vishay Intertechnology, Inc. Tantalum Capacitors 293D684X9020A2TE3

Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D684X9020A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9020A2TE3TR-ND
Tantalum Capacitors 718-293D684X9020A2TE3TR-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D684X9020A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D684X9020A2TE3
Capacitors - Tantalum Capacitors 293D684X9020A2TE3
CAP TANT 0.68UF 10% 20V 1206

CAP TANT 0.68UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - 293D684X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X9020A2TE3
Tantalum Capacitors 293D684X9020A2TE3
CAP TANT 0.68UF 10% 20V 1206

CAP TANT 0.68UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D684X9020A2TE3TR-ND 293D684X9020A2TE3 293D684X9020A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers