Vishay Intertechnology, Inc. Tantalum Capacitors 293D684X0025B2TE3

Description
0.68µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D684X0025B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D684X0025B2TE3-ND
Tantalum Capacitors 293D684X0025B2TE3-ND
0.68µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)

0.68µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D684X0025B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D684X0025B2TE3
Capacitors - Tantalum Capacitors 293D684X0025B2TE3
CAP TANT 0.68UF 20% 25V 1411

CAP TANT 0.68UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - 293D684X0025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X0025B2TE3
Tantalum Capacitors 293D684X0025B2TE3
CAP TANT 0.68UF 20% 25V 1411

CAP TANT 0.68UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D684X0025B2TE3-ND 293D684X0025B2TE3 293D684X0025B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers