Vishay Intertechnology, Inc. Tantalum Capacitors - 293D477X96R3D2TE3 293D477X96R3D2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 762127-293D477X96R3D 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±10% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: D Family Name: 293D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491D477K006ZTZV10; 293D477X96R3D8W; 293D477X96R3D8R; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 762127-293D477X96R3D 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±10% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: D Family Name: 293D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491D477K006ZTZV10; 293D477X96R3D8W; 293D477X96R3D8R; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D477X96R3D2TE3 - 762127-293D477X96R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D477X96R3D2TE3
762127-293D477X96R3D2TE3
Tantalum Capacitors - 293D477X96R3D2TE3 762127-293D477X96R3D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762127-293D477X96R3D 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±10% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: D Family Name: 293D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491D477K006ZTZV10; 293D477X96R3D8W; 293D477X96R3D8R; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762127-293D477X96R3D2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: D
Family Name: 293D
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): T491D477K006ZTZV10; 293D477X96R3D8W; 293D477X96R3D8R; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1749-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1749-6-ND
Tantalum Capacitors 718-1749-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1749-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1749-2-ND
Tantalum Capacitors 718-1749-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1749-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1749-1-ND
Tantalum Capacitors 718-1749-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.5 Ohm Capacitor
59-293D477X96R3D2TE3
SMD 470uF 6.3V 0.5 Ohm Capacitor 59-293D477X96R3D2TE3
Tantalum Capacitor 470uF 6.3V 10% D Case 7343-31 SMD 0.5 Ohm 125C Product overview: 293D477X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X96R3D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 470uF 6.3V 10% D Case 7343-31 SMD 0.5 Ohm 125C Product overview: 293D477X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D477X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D477X96R3D2TE3
Tantalum Capacitors 293D477X96R3D2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay - 86R7429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay
86R7429
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay 86R7429
CAP, TANT, 470UF, 6.3V, CASE D, REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, 470UF, 6.3V, CASE D, REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay - 41Y4397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay
41Y4397
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay 41Y4397
CAP, TANT, 470UF, 6.3V, CASE D; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917RoHS Compliant: Yes

CAP, TANT, 470UF, 6.3V, CASE D; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 6.3V, Tant, Case D Rohs Compliant Vishay - 69AH4664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case D Rohs Compliant Vishay
69AH4664
Cap, 470Uf, 6.3V, Tant, Case D Rohs Compliant Vishay 69AH4664
CAP, 470UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D477X96R3D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D477X96R3D2TE3
Tantalum Capacitors 293D477X96R3D2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D477X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D477X96R3D2TE3
Capacitors - Tantalum Capacitors 293D477X96R3D2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS - 17930-293D477X96R3D2TE3 - Utmel Electronic Limited
Hong Kong, China
470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
17930-293D477X96R3D2TE3
470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS 17930-293D477X96R3D2TE3
470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 762127-293D477X96R3D2TE3 718-1749-6-ND 718-1749-2-ND 59-293D477X96R3D2TE3 293D477X96R3D2TE3 86R7429 41Y4397 69AH4664 293D477X96R3D2TE3 293D477X96R3D2TE3 17930-293D477X96R3D2TE3
Product Name Tantalum Capacitors - 293D477X96R3D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V 0.5 Ohm Capacitor Tantalum Capacitors Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay Cap, 470Uf, 6.3V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors 470uF 6.3V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K035M2D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers