Vishay Intertechnology, Inc. Tantalum Capacitors - 293D476X96R3D2TE3 293D476X96R3D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906215-293D476X96R3D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D476X96R3D2TE 3TR, 718-293D476X96R3D2TE 3DKR, 293D476X96R3D2TE3-ND , 718-293D476X96R3D2TE 3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906215-293D476X96R3D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D476X96R3D2TE 3TR, 718-293D476X96R3D2TE 3DKR, 293D476X96R3D2TE3-ND , 718-293D476X96R3D2TE 3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D476X96R3D2TE3 - 906215-293D476X96R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X96R3D2TE3
906215-293D476X96R3D2TE3
Tantalum Capacitors - 293D476X96R3D2TE3 906215-293D476X96R3D2TE3
Manufacturer: Vishay Win Source Part Number: 906215-293D476X96R3D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D476X96R3D2TE 3TR, 718-293D476X96R3D2TE 3DKR, 293D476X96R3D2TE3-ND , 718-293D476X96R3D2TE 3CT

Manufacturer: Vishay
Win Source Part Number: 906215-293D476X96R3D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 800mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D476X96R3D2TE3TR, 718-293D476X96R3D2TE3DKR, 293D476X96R3D2TE3-ND, 718-293D476X96R3D2TE3CT

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3D2TE3DKR-ND
Tantalum Capacitors 718-293D476X96R3D2TE3DKR-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3D2TE3CT-ND
Tantalum Capacitors 718-293D476X96R3D2TE3CT-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3D2TE3TR-ND
Tantalum Capacitors 718-293D476X96R3D2TE3TR-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-293D476X96R3D2TE3
SMD 47uF 6.3V Capacitor 59-293D476X96R3D2TE3
Tantalum Capacitor 47uF 6.3V 10% 7343 SMD 800mR 125C Product overview: 293D476X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 6.3V 10% 7343 SMD 800mR 125C Product overview: 293D476X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X96R3D2TE3
Capacitors - Tantalum Capacitors 293D476X96R3D2TE3
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay - 09K6668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay
09K6668
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay 09K6668
CAP, 47UF, 6.3V, TANT, CASE D; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, CASE D; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay - 66AJ2041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay
66AJ2041
Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay 66AJ2041
CAP, 47UF, 6.3V, TANT, CASE D; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, CASE D; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D476X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X96R3D2TE3
Tantalum Capacitors 293D476X96R3D2TE3
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906215-293D476X96R3D2TE3 718-293D476X96R3D2TE3DKR-ND 718-293D476X96R3D2TE3CT-ND 59-293D476X96R3D2TE3 293D476X96R3D2TE3 09K6668 293D476X96R3D2TE3
Product Name Tantalum Capacitors - 293D476X96R3D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V Capacitor Capacitors - Tantalum Capacitors Cap, 47Uf, 6.3V, Tant, Case D; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers