Vishay Precision Group Tantalum Capacitors 293D476X96R3A2TE3

Description
293D476X96R3A2TE3
Request a Quote Datasheet
Description
293D476X96R3A2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X96R3A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3A2TE3DKR-ND
Tantalum Capacitors 718-293D476X96R3A2TE3DKR-ND
293D476X96R3A2TE3

293D476X96R3A2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3A2TE3TR-ND
Tantalum Capacitors 718-293D476X96R3A2TE3TR-ND
293D476X96R3A2TE3

293D476X96R3A2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3A2TE3CT-ND
Tantalum Capacitors 718-293D476X96R3A2TE3CT-ND
293D476X96R3A2TE3

293D476X96R3A2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 6.3 V 47 uF Capacitor
59-293D476X96R3A2TE3
SMD 6.3 V 47 uF Capacitor 59-293D476X96R3A2TE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 6.3 V, 47 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D476X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, 47 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3A2TE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 6.3 V, 47 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D476X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, 47 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X96R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X96R3A2TE3
Capacitors - Tantalum Capacitors 293D476X96R3A2TE3
293D476X96R3A2TE3

293D476X96R3A2TE3

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2332 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2332
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2332
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Vishay - 69AH4662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Vishay
69AH4662
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Vishay 69AH4662
CAP, 47UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X96R3A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X96R3A2TE3
Tantalum Capacitors 293D476X96R3A2TE3
293D476X96R3A2TE3

293D476X96R3A2TE3

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D476X96R3A2TE3DKR-ND 718-293D476X96R3A2TE3TR-ND 59-293D476X96R3A2TE3 293D476X96R3A2TE3 08X2332 293D476X96R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.3 V 47 uF Capacitor Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details