Vishay Precision Group SMD 47uF 20V Capacitor 293D476X9020D2TE3

Description
Tantalum Capacitor, 47uF, 20V, SMD, -55C to 125C Product overview: 293D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, 47uF, 20V, SMD, -55C to 125C Product overview: 293D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V Capacitor
59-293D476X9020D2TE3
SMD 47uF 20V Capacitor 59-293D476X9020D2TE3
Tantalum Capacitor, 47uF, 20V, SMD, -55C to 125C Product overview: 293D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 47uF, 20V, SMD, -55C to 125C Product overview: 293D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844152
Tantalum Capacitors 6844152
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Tantalum Capacitors - 6844152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844152P
Tantalum Capacitors 6844152P
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Tantalum Capacitors - 1693382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693382
Tantalum Capacitors 1693382
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Tantalum Capacitors - 718-1091-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1091-6-ND
Tantalum Capacitors 718-1091-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1091-2-ND
Tantalum Capacitors 718-1091-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1091-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1091-1-ND
Tantalum Capacitors 718-1091-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D476X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X9020D2TE3
Capacitors - Tantalum Capacitors 293D476X9020D2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Capacitor;Tantalum;Cap 47 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms - 70212917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 47 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms
70212917
Capacitor;Tantalum;Cap 47 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms 70212917
Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF

Features

  • Molded Case Available in Five Case Codes
  • Compatible with “High Volume” Automatic Pick and Place Equipment
  • Optical Character Recognition Qualified
  • Meets IEC Specification QC300801/US0001 and EIA 535BAAC
  • Capacitance Range: 0.10 μF to 1000 μF
Supplier's Site
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 27X7927 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
27X7927
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 27X7927
TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 20V, 10%, Reel; Capacitance Vishay - 12AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 20V, 10%, Reel; Capacitance Vishay
12AC4277
Cap, 47Μf, 20V, 10%, Reel; Capacitance Vishay 12AC4277
CAP, 47µF, 20V, 10%, REEL; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 20V, 10%, REEL; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4685
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4685
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X9020D2TE3
Tantalum Capacitors 293D476X9020D2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X9020D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X9020D2TE3
Tantalum Capacitors 293D476X9020D2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D476X9020D2TE3
Capacitors >> Tantalum Capacitors 293D476X9020D2TE3
47uF 20V 700mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

47uF 20V 700mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D476X9020D2TE3 6844152 6844152P 718-1091-6-ND 718-1091-2-ND 293D476X9020D2TE3 70212917 27X7927 12AC4277 47R4685 293D476X9020D2TE3 293D476X9020D2TE3 293D476X9020D2TE3
Product Name SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 47 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay Cap, 47Μf, 20V, 10%, Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details