Vishay Precision Group Tantalum Capacitors 293D476X9016C2WE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X9016C2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9016C2WE3TR-ND
Tantalum Capacitors 718-293D476X9016C2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay - 66AJ2038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay
66AJ2038
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay 66AJ2038
CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay - 09K6655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay
09K6655
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay 09K6655
CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D476X9016C2WE3TR-ND 66AJ2038
Product Name Tantalum Capacitors Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - TAC106K010P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers