Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X9010D2TE3

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1088-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1088-6-ND
Tantalum Capacitors 718-1088-6-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1088-2-ND
Tantalum Capacitors 718-1088-2-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1088-1-ND
Tantalum Capacitors 718-1088-1-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
59-293D476X9010D2TE3
SMD 47uF 10V Capacitor 59-293D476X9010D2TE3
47uF 10V Tantalum Capacitor, 2917 SMD Product overview: 293D476X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D2TE3 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 2917 SMD Product overview: 293D476X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X9010D2TE3
Tantalum Capacitors 293D476X9010D2TE3
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay - 09K6652 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay
09K6652
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay 09K6652
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 65K2902 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
65K2902
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 65K2902
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D476X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X9010D2TE3
Capacitors - Tantalum Capacitors 293D476X9010D2TE3
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 293D476X9010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X9010D2TE3
Tantalum Capacitors 293D476X9010D2TE3
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1088-6-ND 718-1088-2-ND 59-293D476X9010D2TE3 293D476X9010D2TE3 09K6652 293D476X9010D2TE3 293D476X9010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details