Vishay Intertechnology, Inc. Tantalum Capacitors - 293D476X9010D2T 293D476X9010D2T

Description
Manufacturer: Vishay Win Source Part Number: 728775-293D476X9010D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 728775-293D476X9010D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D476X9010D2T - 728775-293D476X9010D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X9010D2T
728775-293D476X9010D2T
Tantalum Capacitors - 293D476X9010D2T 728775-293D476X9010D2T
Manufacturer: Vishay Win Source Part Number: 728775-293D476X9010D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 728775-293D476X9010D2T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: D
Reference Date Code: 2005
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
SMD 47uF 10V 0.7 Ohm Capacitor
59-293D476X9010D2T
SMD 47uF 10V 0.7 Ohm Capacitor 59-293D476X9010D2T
Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 728775-293D476X9010D2T 59-293D476X9010D2T
Product Name Tantalum Capacitors - 293D476X9010D2T SMD 47uF 10V 0.7 Ohm Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details