Capacitor Tantalum SMT 293D 10V 47uF
Capacitor Tantalum SMT 293D 10V 47uF
Capacitor Tantalum SMT 293D 10V 47uF
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
47uF 10V Tantalum Capacitor, 6032 SMD, 1.1R ESR Product overview: 293D476X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010C2TE3
CAP TANT 47UF 10% 10V 2312
293D Series 47 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor
47uF 10V -55℃~+125℃ 1.1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 47UF 10V, 1.1 OHM, 0.1, 6032-28; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR, TANT, 47UF, 10V, 2312, REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
CAP, 47UF, 10V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844140 | 6844140P | 718-1087-1-ND | 718-1087-6-ND | 59-293D476X9010C2TE3 | 293D476X9010C2TE3 | 874-293D476X9010C2TE3 | 17930-293D476X9010C2TE3 | 09K6650 | 69AH4660 | 293D476X9010C2TE3 | 293D476X9010C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V Capacitor | Tantalum Capacitors | 293D Series 47 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor | 47uF 10V -55℃~+125℃ 1.1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS | Tantalum Capacitor, 47Uf 10V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay | Cap, 47Uf, 10V, Tant, Case C Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||||
| Electrostatic Capacitors | MnO2 |