Vishay Precision Group Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 293D476X9010B2TE3.

Description
TANTALUM CAPACITOR, 47UF 10V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF 10V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 26AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
26AC6876
Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 26AC6876
TANTALUM CAPACITOR, 47UF 10V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6876
Product Name Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details