Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X06R3D2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D476X06R3D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D476X06R3D2TE3-ND
Tantalum Capacitors 293D476X06R3D2TE3-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D476X06R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X06R3D2TE3
Capacitors - Tantalum Capacitors 293D476X06R3D2TE3
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 293D476X06R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X06R3D2TE3
Tantalum Capacitors 293D476X06R3D2TE3
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D476X06R3D2TE3-ND 293D476X06R3D2TE3 293D476X06R3D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details