Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X06R3C2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X06R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3C2TE3TR-ND
Tantalum Capacitors 718-293D476X06R3C2TE3TR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X06R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3C2TE3DKR-ND
Tantalum Capacitors 718-293D476X06R3C2TE3DKR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X06R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3C2TE3CT-ND
Tantalum Capacitors 718-293D476X06R3C2TE3CT-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D476X06R3C2TE3 - 1003732-293D476X06R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X06R3C2TE3
1003732-293D476X06R3C2TE3
Tantalum Capacitors - 293D476X06R3C2TE3 1003732-293D476X06R3C2TE3
Manufacturer: Vishay Win Source Part Number: 1003732-293D476X06R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003732-293D476X06R3C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 1.4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-293D476X06R3C2TE3
SMD 47uF 6.3V Capacitor 59-293D476X06R3C2TE3
Tantalum Capacitor 47uF 6.3V 20% 1.4R SMD 6032 125C Product overview: 293D476X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X06R3C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 6.3V 20% 1.4R SMD 6032 125C Product overview: 293D476X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X06R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X06R3C2TE3
Capacitors - Tantalum Capacitors 293D476X06R3C2TE3
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D476X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X06R3C2TE3
Tantalum Capacitors 293D476X06R3C2TE3
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D476X06R3C2TE3TR-ND 718-293D476X06R3C2TE3DKR-ND 1003732-293D476X06R3C2TE3 59-293D476X06R3C2TE3 293D476X06R3C2TE3 293D476X06R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D476X06R3C2TE3 SMD 47uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers