Vishay Intertechnology, Inc. SMD 47uF 25V 0.7 Ohm Capacitor 293D476X0025D2TE3

Description
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 0.7 Ohm Capacitor
59-293D476X0025D2TE3
SMD 47uF 25V 0.7 Ohm Capacitor 59-293D476X0025D2TE3
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0025D2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D476X0025D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0025D2TE3CT-ND
Tantalum Capacitors 718-293D476X0025D2TE3CT-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X0025D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0025D2TE3TR-ND
Tantalum Capacitors 718-293D476X0025D2TE3TR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X0025D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0025D2TE3DKR-ND
Tantalum Capacitors 718-293D476X0025D2TE3DKR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 293D476X0025D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X0025D2TE3
Tantalum Capacitors 293D476X0025D2TE3
TANTALUM CAP 47000000 PF 20%

TANTALUM CAP 47000000 PF 20%

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay - 70AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay
70AH0274
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay 70AH0274
CAP, 47UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay - 66AJ2037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay
66AJ2037
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay 66AJ2037
CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay - 86R7382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay
86R7382
Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay 86R7382
CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X0025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X0025D2TE3
Capacitors - Tantalum Capacitors 293D476X0025D2TE3
TANTALUM CAP 47000000 PF 20%

TANTALUM CAP 47000000 PF 20%

Supplier's Site
Tantalum Capacitors - 293D476X0025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X0025D2TE3
Tantalum Capacitors 293D476X0025D2TE3
TANTALUM CAP 47000000 PF 20%

TANTALUM CAP 47000000 PF 20%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D476X0025D2TE3 718-293D476X0025D2TE3CT-ND 718-293D476X0025D2TE3DKR-ND 293D476X0025D2TE3 70AH0274 66AJ2037 293D476X0025D2TE3 293D476X0025D2TE3
Product Name SMD 47uF 25V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay Cap, 47Uf, 25V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K050P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details