47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
CAP TANT 47UF 20% 20V 2917
CAP TANT 47UF 20% 20V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D476X0020E2TE3CT-ND | 718-293D476X0020E2TE3DKR-ND | 293D476X0020E2TE3 | 293D476X0020E2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |