Vishay Precision Group Capacitance Vishay 293D475X96R3A2TE3.

Description
Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes
Datasheet
Description
Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 28AC8405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
28AC8405
Capacitance Vishay 28AC8405
Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8405
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details