Vishay Precision Group Tantalum Capacitors 293D475X9050D2WE3

Description
Vishay 293D475X9050D2WE3
Request a Quote Datasheet
Description
Vishay 293D475X9050D2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525226P
Tantalum Capacitors 2525226P
Vishay 293D475X9050D2WE3

Vishay 293D475X9050D2WE3

Supplier's Site
Tantalum Capacitors - 2525226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525226
Tantalum Capacitors 2525226
Vishay 293D475X9050D2WE3

Vishay 293D475X9050D2WE3

Supplier's Site
Tantalum Capacitors - 2525225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525225
Tantalum Capacitors 2525225
Vishay 293D475X9050D2WE3

Vishay 293D475X9050D2WE3

Supplier's Site
Tantalum Capacitors - 718-293D475X9050D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D2WE3TR-ND
Tantalum Capacitors 718-293D475X9050D2WE3TR-ND
293D475X9050D2WE3

293D475X9050D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D2WE3DKR-ND
Tantalum Capacitors 718-293D475X9050D2WE3DKR-ND
293D475X9050D2WE3

293D475X9050D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D2WE3CT-ND
Tantalum Capacitors 718-293D475X9050D2WE3CT-ND
293D475X9050D2WE3

293D475X9050D2WE3

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V 1.2 Ohm Capacitor
59-293D475X9050D2WE3
SMD 4.7uF 50V 1.2 Ohm Capacitor 59-293D475X9050D2WE3
Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.2 Ohm 125°C T/R Product overview: 293D475X9050D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.2 Ohm 125°C T/R Product overview: 293D475X9050D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9050D2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X9050D2WE3
Capacitors - Tantalum Capacitors 293D475X9050D2WE3
293D475X9050D2WE3

293D475X9050D2WE3

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay - 70AH0270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay
70AH0270
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay 70AH0270
CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay - 09K6605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
09K6605
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay 09K6605
CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay - 66AJ2033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
66AJ2033
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay 66AJ2033
CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525226P 718-293D475X9050D2WE3TR-ND 718-293D475X9050D2WE3DKR-ND 59-293D475X9050D2WE3 293D475X9050D2WE3 70AH0270 09K6605
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 50V 1.2 Ohm Capacitor Capacitors - Tantalum Capacitors Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.70E6 microF 4.7 microF 4.7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details