Vishay Intertechnology, Inc. SMD 4.7uF 35V Capacitor 293D475X9035D2TE3

Description
Tantalum Capacitor 4.7uF 35V SMD 2917 10% Product overview: 293D475X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 4.7uF 35V SMD 2917 10% Product overview: 293D475X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 35V Capacitor
59-293D475X9035D2TE3
SMD 4.7uF 35V Capacitor 59-293D475X9035D2TE3
Tantalum Capacitor 4.7uF 35V SMD 2917 10% Product overview: 293D475X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 35V SMD 2917 10% Product overview: 293D475X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2525223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525223
Tantalum Capacitors 2525223
Tantalum Capacitors SMD 4.7uF 35V 10%

Tantalum Capacitors SMD 4.7uF 35V 10%

Supplier's Site
Tantalum Capacitors - 2525224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525224
Tantalum Capacitors 2525224
Tantalum Capacitors SMD 4.7uF 35V 10%

Tantalum Capacitors SMD 4.7uF 35V 10%

Supplier's Site
Tantalum Capacitors - 2525224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525224P
Tantalum Capacitors 2525224P
Tantalum Capacitors SMD 4.7uF 35V 10%

Tantalum Capacitors SMD 4.7uF 35V 10%

Supplier's Site
Tantalum Capacitors - 718-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1084-6-ND
Tantalum Capacitors 718-1084-6-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1084-2-ND
Tantalum Capacitors 718-1084-2-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1084-1-ND
Tantalum Capacitors 718-1084-1-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9035D2TE3 - 1003729-293D475X9035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X9035D2TE3
1003729-293D475X9035D2TE3
Tantalum Capacitors - 293D475X9035D2TE3 1003729-293D475X9035D2TE3
Manufacturer: Vishay Win Source Part Number: 1003729-293D475X9035 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: D ESR: 1.3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003729-293D475X9035D2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 1.3 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 293D475X9035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9035D2TE3
Tantalum Capacitors 293D475X9035D2TE3
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 10%, 7343-31; Capacitance Vishay - 09K6602 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 10%, 7343-31; Capacitance Vishay
09K6602
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 10%, 7343-31; Capacitance Vishay 09K6602
TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4681 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4681
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4681
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay - 71Y7986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay
71Y7986
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay 71Y7986
CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay - 66AH8391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay
66AH8391
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay 66AH8391
CAP, 4.7UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D475X9035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9035D2TE3
Tantalum Capacitors 293D475X9035D2TE3
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9035D2TE3
Capacitors - Tantalum Capacitors 293D475X9035D2TE3
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9035D2TE3 2525223 718-1084-6-ND 718-1084-2-ND 1003729-293D475X9035D2TE3 293D475X9035D2TE3 09K6602 47R4681 293D475X9035D2TE3 293D475X9035D2TE3
Product Name SMD 4.7uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D475X9035D2TE3 Tantalum Capacitors Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details