Vishay Precision Group SMD 4.7uF 35V 1.9 Ohm Capacitor 293D475X9035C8T

Description
Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.9 Ohm 125°C T/R Product overview: 293D475X9035C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035C8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.9 Ohm 125°C T/R Product overview: 293D475X9035C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035C8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 35V 1.9 Ohm Capacitor
59-293D475X9035C8T
SMD 4.7uF 35V 1.9 Ohm Capacitor 59-293D475X9035C8T
Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.9 Ohm 125°C T/R Product overview: 293D475X9035C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035C8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.9 Ohm 125°C T/R Product overview: 293D475X9035C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035C8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D475X9035C8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035C8TDKR-ND
Tantalum Capacitors 718-293D475X9035C8TDKR-ND
293D475X9035C8T

293D475X9035C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9035C8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035C8TCT-ND
Tantalum Capacitors 718-293D475X9035C8TCT-ND
293D475X9035C8T

293D475X9035C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9035C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035C8TTR-ND
Tantalum Capacitors 718-293D475X9035C8TTR-ND
293D475X9035C8T

293D475X9035C8T

Buy Now Datasheet
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay - 66AJ2031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
66AJ2031
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay 66AJ2031
CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay - 83K5366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
83K5366
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay 83K5366
CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9035C8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X9035C8T
Capacitors - Tantalum Capacitors 293D475X9035C8T
293D475X9035C8T

293D475X9035C8T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9035C8T 718-293D475X9035C8TDKR-ND 718-293D475X9035C8TCT-ND 66AJ2031 293D475X9035C8T
Product Name SMD 4.7uF 35V 1.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF
WVDC 35 volts 35 volts 35 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details