Vishay Precision Group SMD 25V 4.7uF Capacitor 293D475X9025C2TE3

Description
25V 4.7uF Tantalum Capacitor, 6032 SMD Product overview: 293D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25V 4.7uF Tantalum Capacitor, 6032 SMD Product overview: 293D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 4.7uF Capacitor
59-293D475X9025C2TE3
SMD 25V 4.7uF Capacitor 59-293D475X9025C2TE3
25V 4.7uF Tantalum Capacitor, 6032 SMD Product overview: 293D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025C2TE3 can be used for catalog matching and distributor lookup.

25V 4.7uF Tantalum Capacitor, 6032 SMD Product overview: 293D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1082-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1082-1-ND
Tantalum Capacitors 718-1082-1-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1082-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1082-6-ND
Tantalum Capacitors 718-1082-6-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1082-2-ND
Tantalum Capacitors 718-1082-2-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9025C2TE3
Tantalum Capacitors 293D475X9025C2TE3
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9025C2TE3
Capacitors - Tantalum Capacitors 293D475X9025C2TE3
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - 293D475X9025C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9025C2TE3
Tantalum Capacitors 293D475X9025C2TE3
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4680
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4680
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Tant, Case C Rohs Compliant Vishay - 66AH8390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case C Rohs Compliant Vishay
66AH8390
Cap, 4.7Uf, 25V, Tant, Case C Rohs Compliant Vishay 66AH8390
CAP, 4.7UF, 25V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9025C2TE3 718-1082-1-ND 718-1082-6-ND 293D475X9025C2TE3 293D475X9025C2TE3 293D475X9025C2TE3 47R4680
Product Name SMD 25V 4.7uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details