Vishay Precision Group Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 293D475X9025C2TE3.

Description
TANTALUM CAPACITOR, 4.7UF, 25V, 2 OHM, 0.1, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 25V, 2 OHM, 0.1, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 26AC6872 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
26AC6872
Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 26AC6872
TANTALUM CAPACITOR, 4.7UF, 25V, 2 OHM, 0.1, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 2 OHM, 0.1, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6872
Product Name Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details