Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X9020C2TE3

Description
Tantalum Capacitors SMD 4.7uF 20V 10%
Request a Quote Datasheet
Description
Tantalum Capacitors SMD 4.7uF 20V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525219
Tantalum Capacitors 2525219
Tantalum Capacitors SMD 4.7uF 20V 10%

Tantalum Capacitors SMD 4.7uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2525218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525218
Tantalum Capacitors 2525218
Tantalum Capacitors SMD 4.7uF 20V 10%

Tantalum Capacitors SMD 4.7uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2525219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525219P
Tantalum Capacitors 2525219P
Tantalum Capacitors SMD 4.7uF 20V 10%

Tantalum Capacitors SMD 4.7uF 20V 10%

Supplier's Site
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-293D475X9020C2TE3
SMD 4.7uF 20V Capacitor 59-293D475X9020C2TE3
4.7uF 20V Tantalum Capacitor, 2312 SMD, 2.3R ESR Product overview: 293D475X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9020C2TE3 can be used for catalog matching and distributor lookup.

4.7uF 20V Tantalum Capacitor, 2312 SMD, 2.3R ESR Product overview: 293D475X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1081-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1081-1-ND
Tantalum Capacitors 718-1081-1-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1081-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1081-2-ND
Tantalum Capacitors 718-1081-2-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1081-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1081-6-ND
Tantalum Capacitors 718-1081-6-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9020C2TE3
Tantalum Capacitors 293D475X9020C2TE3
CAP TANT 4.7UF 10% 20V 2312

CAP TANT 4.7UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 20V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 09K6592 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 20V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
09K6592
Tantalum Capacitor, 4.7Uf 20V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 09K6592
TANTALUM CAPACITOR, 4.7UF 20V 2.3 OHM 10%, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 20V 2.3 OHM 10%, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4678 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4678
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4678
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9020C2TE3
Capacitors - Tantalum Capacitors 293D475X9020C2TE3
CAP TANT 4.7UF 10% 20V 2312

CAP TANT 4.7UF 10% 20V 2312

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525219 59-293D475X9020C2TE3 718-1081-1-ND 718-1081-6-ND 293D475X9020C2TE3 09K6592 47R4678 293D475X9020C2TE3
Product Name Tantalum Capacitors SMD 4.7uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf 20V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers