Tantalum Capacitors SMD 4.7uF 20V 10%
4.7uF 20V Tantalum Capacitor, 1411 Case, SMD Product overview: 293D475X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9020B2TE3
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm
CAP TANT 4.7UF 10% 20V 1411
CAP TANT 4.7UF 10% 20V 1411
TANTALUM CAPACITOR, 4.7UF 20V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP, 4.7UF, 20V, TANT, CASE B ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2525217 | 2525216 | 59-293D475X9020B2TE3 | 718-1151-2-ND | 718-1151-6-ND | 293D475X9020B2TE3 | 293D475X9020B2TE3 | 09K6590 | 69AH4657 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf 20V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay | Cap, 4.7Uf, 20V, Tant, Case B Rohs Compliant Vishay |
| Applications | Automotive | Automotive | General Purpose | General Purpose | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |