Vishay Precision Group Tantalum Capacitors 293D475X9020A2TE3

Description
Capacitor Tantalum SMT 293D 20V 4.7uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 20V 4.7uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844124P
Tantalum Capacitors 6844124P
Capacitor Tantalum SMT 293D 20V 4.7uF

Capacitor Tantalum SMT 293D 20V 4.7uF

Supplier's Site
Tantalum Capacitors - 1693376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693376
Tantalum Capacitors 1693376
Capacitor Tantalum SMT 293D 20V 4.7uF

Capacitor Tantalum SMT 293D 20V 4.7uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1328442-293D475X9020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328442-293D475X9020A2TE3
Capacitors - Tantalum Capacitors 1328442-293D475X9020A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328442-293D475X9020 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1150-6,716-1150- 1,716-1150-1-ND,718- 1150-2,718-1150-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328442-293D475X9020A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1150-6,716-1150-1,716-1150-1-ND,718-1150-2,718-1150-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-293D475X9020A2TE3
SMD 4.7uF 20V Capacitor 59-293D475X9020A2TE3
Tantalum Capacitor 4.7uF 20V 10% 1206 SMD 5R 125C Product overview: 293D475X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9020A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 20V 10% 1206 SMD 5R 125C Product overview: 293D475X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1150-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1150-6-ND
Tantalum Capacitors 718-1150-6-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1150-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1150-1-ND
Tantalum Capacitors 718-1150-1-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1150-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1150-2-ND
Tantalum Capacitors 718-1150-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9020A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9020A2TE3
Tantalum Capacitors 293D475X9020A2TE3
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D475X9020A2TE3
Capacitors >> Tantalum Capacitors 293D475X9020A2TE3
4.7uF 20V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

4.7uF 20V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay - 09K6588 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay
09K6588
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay 09K6588
TANTALUM CAPACITOR, 4.7UF, 20V, 5 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 5 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 27X7921 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
27X7921
Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 27X7921
TANTALUM CAPACITOR, 4.7UF, 20V, 5 OHM, 0.1, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 5 OHM, 0.1, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D475X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9020A2TE3
Tantalum Capacitors 293D475X9020A2TE3
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844124P 1693376 1328442-293D475X9020A2TE3 59-293D475X9020A2TE3 718-1150-6-ND 718-1150-1-ND 293D475X9020A2TE3 293D475X9020A2TE3 09K6588 293D475X9020A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 4.7uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers