Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X9016B2TE3

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1149-2-ND
Tantalum Capacitors 718-1149-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1149-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1149-6-ND
Tantalum Capacitors 718-1149-6-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1149-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1149-1-ND
Tantalum Capacitors 718-1149-1-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V Capacitor
59-293D475X9016B2TE3
SMD 4.7uF 16V Capacitor 59-293D475X9016B2TE3
Tantalum Capacitor 4.7uF 16V SMD 1411 Product overview: 293D475X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 16V SMD 1411 Product overview: 293D475X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D475X9016B2TE3
Capacitors >> Tantalum Capacitors 293D475X9016B2TE3
4.7uF 16V 2.9Ω ±10% 1411 Tantalum Capacitors ROHS

4.7uF 16V 2.9Ω ±10% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21; Capacitance Vishay - 09K6584 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21; Capacitance Vishay
09K6584
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21; Capacitance Vishay 09K6584
TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 16V, Tant, Case B Rohs Compliant Vishay - 69AH4656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Tant, Case B Rohs Compliant Vishay
69AH4656
Cap, 4.7Uf, 16V, Tant, Case B Rohs Compliant Vishay 69AH4656
CAP, 4.7UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 293D475X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9016B2TE3
Capacitors - Tantalum Capacitors 293D475X9016B2TE3
CAP TANT 4.7UF 10% 16V 1411

CAP TANT 4.7UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - 293D475X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9016B2TE3
Tantalum Capacitors 293D475X9016B2TE3
CAP TANT 4.7UF 10% 16V 1411

CAP TANT 4.7UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1149-2-ND 718-1149-6-ND 59-293D475X9016B2TE3 293D475X9016B2TE3 09K6584 69AH4656 293D475X9016B2TE3 293D475X9016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21; Capacitance Vishay Cap, 4.7Uf, 16V, Tant, Case B Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details