Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X9010B8T

Description
293D475X9010B8T
Request a Quote Datasheet
Description
293D475X9010B8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X9010B8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9010B8TTR-ND
Tantalum Capacitors 718-293D475X9010B8TTR-ND
293D475X9010B8T

293D475X9010B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9010B8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9010B8TCT-ND
Tantalum Capacitors 718-293D475X9010B8TCT-ND
293D475X9010B8T

293D475X9010B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9010B8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9010B8TDKR-ND
Tantalum Capacitors 718-293D475X9010B8TDKR-ND
293D475X9010B8T

293D475X9010B8T

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 3.4 Ohm Capacitor
59-293D475X9010B8T
SMD 4.7uF 10V 3.4 Ohm Capacitor 59-293D475X9010B8T
Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125°C T/R Product overview: 293D475X9010B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 3.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 3.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9010B8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125°C T/R Product overview: 293D475X9010B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 3.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 3.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9010B8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9010B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X9010B8T
Capacitors - Tantalum Capacitors 293D475X9010B8T
293D475X9010B8T

293D475X9010B8T

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X9010B8TTR-ND 718-293D475X9010B8TDKR-ND 59-293D475X9010B8T 293D475X9010B8T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 10V 3.4 Ohm Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details