Vishay Precision Group Tantalum Capacitors - 293D475X9010B2TE3 293D475X9010B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854921-293D475X9010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1147-2, 718-1147-1, 718-1147-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854921-293D475X9010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1147-2, 718-1147-1, 718-1147-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X9010B2TE3 - 854921-293D475X9010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X9010B2TE3
854921-293D475X9010B2TE3
Tantalum Capacitors - 293D475X9010B2TE3 854921-293D475X9010B2TE3
Manufacturer: Vishay Win Source Part Number: 854921-293D475X9010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1147-2, 718-1147-1, 718-1147-6

Manufacturer: Vishay
Win Source Part Number: 854921-293D475X9010B2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1147-2, 718-1147-1, 718-1147-6

Buy Now Datasheet
Tantalum Capacitors - 6844112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844112
Tantalum Capacitors 6844112
Capacitor Tantalum SMT 293D 10V 4.7uF

Capacitor Tantalum SMT 293D 10V 4.7uF

Supplier's Site
Tantalum Capacitors - 6844112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844112P
Tantalum Capacitors 6844112P
Capacitor Tantalum SMT 293D 10V 4.7uF

Capacitor Tantalum SMT 293D 10V 4.7uF

Supplier's Site
Tantalum Capacitors - 1693373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693373
Tantalum Capacitors 1693373
Capacitor Tantalum SMT 293D 10V 4.7uF

Capacitor Tantalum SMT 293D 10V 4.7uF

Supplier's Site
Tantalum Capacitors - 718-1147-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1147-6-ND
Tantalum Capacitors 718-1147-6-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1147-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1147-1-ND
Tantalum Capacitors 718-1147-1-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1147-2-ND
Tantalum Capacitors 718-1147-2-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10V 4.7uF Capacitor
59-293D475X9010B2TE3
SMD 10V 4.7uF Capacitor 59-293D475X9010B2TE3
10V 4.7uF Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D475X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9010B2TE3 can be used for catalog matching and distributor lookup.

10V 4.7uF Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D475X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9010B2TE3
Tantalum Capacitors 293D475X9010B2TE3
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf 10V 3.4 Ohm 10%, 3528-21; Capacitance Vishay - 65K2890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 10V 3.4 Ohm 10%, 3528-21; Capacitance Vishay
65K2890
Capacitor Tant, 4.7Uf 10V 3.4 Ohm 10%, 3528-21; Capacitance Vishay 65K2890
CAPACITOR TANT, 4.7UF 10V 3.4 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:160mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 10V 3.4 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:160mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4674 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4674
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4674
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 10V, Tant, Case B Rohs Compliant Vishay - 66AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case B Rohs Compliant Vishay
66AH8389
Cap, 4.7Uf, 10V, Tant, Case B Rohs Compliant Vishay 66AH8389
CAP, 4.7UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor - 874-293D475X9010B2TE3 - Utmel Electronic Limited
Hong Kong, China
293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor
874-293D475X9010B2TE3
293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor 874-293D475X9010B2TE3
293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor

293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor

Supplier's Site
Capacitors - Tantalum Capacitors - 293D475X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9010B2TE3
Capacitors - Tantalum Capacitors 293D475X9010B2TE3
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - 293D475X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9010B2TE3
Tantalum Capacitors 293D475X9010B2TE3
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854921-293D475X9010B2TE3 6844112 6844112P 718-1147-6-ND 718-1147-1-ND 59-293D475X9010B2TE3 293D475X9010B2TE3 65K2890 47R4674 874-293D475X9010B2TE3 293D475X9010B2TE3 293D475X9010B2TE3
Product Name Tantalum Capacitors - 293D475X9010B2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10V 4.7uF Capacitor Tantalum Capacitors Capacitor Tant, 4.7Uf 10V 3.4 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 293D Series 4.7 uF ±10 % 10 V Surface Mount Standard Molded Tantalum Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1411 (3528 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details