4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
10V 4.7uF Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: 293D475X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9010A2TE3
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
CAP, 4.7UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 10V 1206
CAP TANT 4.7UF 10% 10V 1206
4.7uF 10V 5Ω ±10% 1206 Tantalum Capacitors ROHS
CAP TANT 4.7UF 10% 10V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1146-2-ND | 718-1146-6-ND | 59-293D475X9010A2TE3 | 65K2889 | 69AH4655 | 293D475X9010A2TE3 | 293D475X9010A2TE3 | 293D475X9010A2TE3 | 293D475X9010A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10V 4.7uF Capacitor | Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay | Cap, 4.7Uf, 10V, Tant, Case A Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |