Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X5010A2TE3

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X5010A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D475X5010A2TE3-ND
Tantalum Capacitors 293D475X5010A2TE3-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X5010A2TE3 - 763833-293D475X5010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X5010A2TE3
763833-293D475X5010A2TE3
Tantalum Capacitors - 293D475X5010A2TE3 763833-293D475X5010A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 763833-293D475X5010A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±5% ESR (Equivalent Series Resistance): 5 Ohm Manufacturer Size Code: A Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 763833-293D475X5010A2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±5%
ESR (Equivalent Series Resistance): 5 Ohm
Manufacturer Size Code: A
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
59-293D475X5010A2TE3
4.7UF 10V Capacitor 59-293D475X5010A2TE3
CAP TANT 4.7UF 5% 10V 1206 Product overview: 293D475X5010A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X5010A2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 5% 10V 1206 Product overview: 293D475X5010A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X5010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X5010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X5010A2TE3
Tantalum Capacitors 293D475X5010A2TE3
CAP TANT 4.7UF 5% 10V 1206

CAP TANT 4.7UF 5% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 293D475X5010A2TE3-ND 763833-293D475X5010A2TE3 59-293D475X5010A2TE3 293D475X5010A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors - 293D475X5010A2TE3 4.7UF 10V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details