Vishay Precision Group Tantalum Capacitors 293D475X0075E2TE3

Description
293D475X0075E2TE3
Request a Quote Datasheet
Description
293D475X0075E2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X0075E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0075E2TE3CT-ND
Tantalum Capacitors 718-293D475X0075E2TE3CT-ND
293D475X0075E2TE3

293D475X0075E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0075E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0075E2TE3DKR-ND
Tantalum Capacitors 718-293D475X0075E2TE3DKR-ND
293D475X0075E2TE3

293D475X0075E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0075E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0075E2TE3TR-ND
Tantalum Capacitors 718-293D475X0075E2TE3TR-ND
293D475X0075E2TE3

293D475X0075E2TE3

Buy Now Datasheet
293D475X0075E2TE3 Product overview: 293D475X0075E2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0075E2TE3 can be used for catalog matching and distributor lookup.

293D475X0075E2TE3 Product overview: 293D475X0075E2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0075E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X0075E2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X0075E2TE3
Capacitors - Tantalum Capacitors 293D475X0075E2TE3
293D475X0075E2TE3

293D475X0075E2TE3

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 20%, 75 V Rohs Compliant Vishay - 79X2684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 20%, 75 V Rohs Compliant Vishay
79X2684
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 20%, 75 V Rohs Compliant Vishay 79X2684
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 20%, 75 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 20%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X0075E2TE3CT-ND 718-293D475X0075E2TE3DKR-ND 59-293D475X0075E2TE3 293D475X0075E2TE3 79X2684
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 20%, 75 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details