Vishay Precision Group Tantalum Capacitors 293D475X0063D2TE3

Description
293D475X0063D2TE3
Request a Quote Datasheet
Description
293D475X0063D2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X0063D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0063D2TE3CT-ND
Tantalum Capacitors 718-293D475X0063D2TE3CT-ND
293D475X0063D2TE3

293D475X0063D2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0063D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0063D2TE3TR-ND
Tantalum Capacitors 718-293D475X0063D2TE3TR-ND
293D475X0063D2TE3

293D475X0063D2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0063D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0063D2TE3DKR-ND
Tantalum Capacitors 718-293D475X0063D2TE3DKR-ND
293D475X0063D2TE3

293D475X0063D2TE3

Buy Now Datasheet
293D475X0063D2TE3 Product overview: 293D475X0063D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0063D2TE3 can be used for catalog matching and distributor lookup.

293D475X0063D2TE3 Product overview: 293D475X0063D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0063D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X0063D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X0063D2TE3
Capacitors - Tantalum Capacitors 293D475X0063D2TE3
293D475X0063D2TE3

293D475X0063D2TE3

Supplier's Site
Tantalum Capacitor, 4.7Uf, 63V, 7343-31 20%; Capacitance Vishay - 91R0128 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 63V, 7343-31 20%; Capacitance Vishay
91R0128
Tantalum Capacitor, 4.7Uf, 63V, 7343-31 20%; Capacitance Vishay 91R0128
TANTALUM CAPACITOR, 4.7UF, 63V, 7343-31 20%; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 63V, 7343-31 20%; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf 63V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 91R0129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 63V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
91R0129
Capacitor Tant, 4.7Uf 63V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 91R0129
CAPACITOR TANT, 4.7UF 63V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 63V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X0063D2TE3CT-ND 718-293D475X0063D2TE3DKR-ND 59-293D475X0063D2TE3 293D475X0063D2TE3 91R0128
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 63V, 7343-31 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers