The 293D475X0025C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF with a voltage rating of 25 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. This component is suitable for various applications, including industrial and telecom infrastructure. It is compliant with moisture sensitivity level 1 and features matte tin terminations as standard. The capacitor is also qualified to EIA-717 standards, ensuring reliability in performance. The product is packaged in standard EIA-535-BAAC case sizes, making it easy to integrate into existing designs.
Tantalum Capacitor 4.7uF 25V 20% 2312 SMD Product overview: 293D475X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0025C2TE3
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
CAP TANT 4.7UF 20% 25V 2312
TANTALUM CAPACITOR, 4.7UF, 25V, 2 OHM, 0.2, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP, 4.7UF, 25V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 25V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D475X0025C2TE3 | 718-1967-6-ND | 718-1967-1-ND | 2525215 | 293D475X0025C2TE3 | 09K6541 | 70AH0268 | 293D475X0025C2TE3 |
| Product Name | SMD 4.7uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 25V, 2 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay | Cap, 4.7Uf, 25V, Tant, Case C Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |