4.7uF 16V Tantalum Capacitor, 1206 SMD Product overview: 293D475X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0016A2TE3
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
CAP, 4.7UF, 16V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 16V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D475X0016A2TE3 | 718-293D475X0016A2TE3CT-ND | 718-293D475X0016A2TE3DKR-ND | 09K6527 | 293D475X0016A2TE3 |
| Product Name | SMD 4.7uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Uf, 16V, Tant, Case A; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |