0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm
50V 0.47uF Tantalum Capacitor, SMD, 10% Tol, 6032 Case Product overview: 293D474X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050C2TE3
CAP TANT 0.47UF 10% 50V 2312
TANTALUM CAPACITOR, 0.47UF 50V 6.7 OHM 10%, 6032-28, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP TANT 0.47UF 10% 50V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D474X9050C2TE3CT-ND | 718-293D474X9050C2TE3DKR-ND | 59-293D474X9050C2TE3 | 293D474X9050C2TE3 | 09K6518 | 293D474X9050C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 50V 0.47uF Capacitor | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf 50V 6.7 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |