Vishay Precision Group SMD 50V 0.47uF Capacitor 293D474X9050B2TE3

Description
50V 0.47uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
50V 0.47uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, part number 47R4673, features a capacitance of 0.47 µF with a tolerance of ±10% and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is 100% surge current tested and is compliant with RoHS standards. The capacitor is available in a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom infrastructure applications. It has a moisture sensitivity level of 1 and meets EIA-535-BAAC mechanical and performance requirements. The terminations are 100% matte tin, with options for tin/lead available. Engineers should consider this capacitor for applications requiring reliable performance in demanding environments, given its robust specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, part number 47R4673, features a capacitance of 0.47 µF with a tolerance of ±10% and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is 100% surge current tested and is compliant with RoHS standards. The capacitor is available in a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom infrastructure applications. It has a moisture sensitivity level of 1 and meets EIA-535-BAAC mechanical and performance requirements. The terminations are 100% matte tin, with options for tin/lead available. Engineers should consider this capacitor for applications requiring reliable performance in demanding environments, given its robust specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.47uF Capacitor
59-293D474X9050B2TE3
SMD 50V 0.47uF Capacitor 59-293D474X9050B2TE3
50V 0.47uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050B2TE3 can be used for catalog matching and distributor lookup.

50V 0.47uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2525212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525212
Tantalum Capacitors 2525212
Tantalum Capacitors SMD 0.47uF 50V 10%

Tantalum Capacitors SMD 0.47uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2525211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525211
Tantalum Capacitors 2525211
Tantalum Capacitors SMD 0.47uF 50V 10%

Tantalum Capacitors SMD 0.47uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2525212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525212P
Tantalum Capacitors 2525212P
Tantalum Capacitors SMD 0.47uF 50V 10%

Tantalum Capacitors SMD 0.47uF 50V 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 1359877-293D474X9050B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359877-293D474X9050B2TE3
Capacitors - Tantalum Capacitors 1359877-293D474X9050B2TE3
Win Source Part Number: 1359877-293D474X9050 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 8.4Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359877-293D474X9050B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 8.4Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9050B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050B2TE3TR-ND
Tantalum Capacitors 718-293D474X9050B2TE3TR-ND
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9050B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050B2TE3DKR-ND
Tantalum Capacitors 718-293D474X9050B2TE3DKR-ND
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9050B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050B2TE3CT-ND
Tantalum Capacitors 718-293D474X9050B2TE3CT-ND
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8.4Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 50 V Rohs Compliant Vishay - 47R4673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 50 V Rohs Compliant Vishay
47R4673
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 50 V Rohs Compliant Vishay 47R4673
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.47 F, 10%, 50 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.47 F, 10%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D474X9050B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X9050B2TE3
Tantalum Capacitors 293D474X9050B2TE3
CAP TANT 0.47UF 10% 50V 1411

CAP TANT 0.47UF 10% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D474X9050B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X9050B2TE3
Capacitors - Tantalum Capacitors 293D474X9050B2TE3
CAP TANT 0.47UF 10% 50V 1411

CAP TANT 0.47UF 10% 50V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D474X9050B2TE3 2525212 1359877-293D474X9050B2TE3 718-293D474X9050B2TE3TR-ND 718-293D474X9050B2TE3DKR-ND 47R4673 293D474X9050B2TE3 293D474X9050B2TE3
Product Name SMD 50V 0.47uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 50 V Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details