Vishay Precision Group SMD 35V 0.47uF Capacitor 293D474X9035A2TE3

Description
Tantalum Capacitor 35V 0.47uF 1206 SMD Product overview: 293D474X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 35V 0.47uF 1206 SMD Product overview: 293D474X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 0.47uF Capacitor
59-293D474X9035A2TE3
SMD 35V 0.47uF Capacitor 59-293D474X9035A2TE3
Tantalum Capacitor 35V 0.47uF 1206 SMD Product overview: 293D474X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 35V 0.47uF 1206 SMD Product overview: 293D474X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1808-2-ND
Tantalum Capacitors 718-1808-2-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1808-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1808-1-ND
Tantalum Capacitors 718-1808-1-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1808-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1808-6-ND
Tantalum Capacitors 718-1808-6-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D474X9035A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X9035A2TE3
Capacitors - Tantalum Capacitors 293D474X9035A2TE3
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - 293D474X9035A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D474X9035A2TE3
Tantalum Capacitors 293D474X9035A2TE3
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D474X9035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X9035A2TE3
Tantalum Capacitors 293D474X9035A2TE3
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 35V 10%; Capacitance Vishay - 09K6510 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V 10%; Capacitance Vishay
09K6510
Tantalum Capacitor, 0.47Uf, 35V 10%; Capacitance Vishay 09K6510
TANTALUM CAPACITOR, 0.47UF, 35V 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.47Uf 35V 10 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 65K2885 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf 35V 10 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
65K2885
Tantalum Capacitor, 0.47Uf 35V 10 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 65K2885
TANTALUM CAPACITOR, 0.47UF 35V 10 OHM 10%, 3216-18, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF 35V 10 OHM 10%, 3216-18, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 35 V Rohs Compliant Vishay - 47R4671 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 35 V Rohs Compliant Vishay
47R4671
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 35 V Rohs Compliant Vishay 47R4671
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.47 F, 10%, 35 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.47 F, 10%, 35 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D474X9035A2TE3 718-1808-2-ND 718-1808-6-ND 293D474X9035A2TE3 293D474X9035A2TE3 293D474X9035A2TE3 09K6510 47R4671
Product Name SMD 35V 0.47uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V 10%; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.47 F, 10%, 35 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details