Vishay Intertechnology, Inc. Tantalum Capacitors 293D474X9025A2TE3

Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1145-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1145-6-ND
Tantalum Capacitors 718-1145-6-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1145-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1145-1-ND
Tantalum Capacitors 718-1145-1-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1145-2-ND
Tantalum Capacitors 718-1145-2-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.47uF Capacitor
59-293D474X9025A2TE3
SMD 25V 0.47uF Capacitor 59-293D474X9025A2TE3
25V 0.47uF Tantalum Capacitor, 1206 SMD Product overview: 293D474X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9025A2TE3 can be used for catalog matching and distributor lookup.

25V 0.47uF Tantalum Capacitor, 1206 SMD Product overview: 293D474X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D474X9025A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X9025A2TE3
Capacitors - Tantalum Capacitors 293D474X9025A2TE3
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - 293D474X9025A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X9025A2TE3
Tantalum Capacitors 293D474X9025A2TE3
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site Datasheet
Cap, 0.47Uf, 25V, Tant, Case A Rohs Compliant Vishay - 70AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Tant, Case A Rohs Compliant Vishay
70AH0267
Cap, 0.47Uf, 25V, Tant, Case A Rohs Compliant Vishay 70AH0267
CAP, 0.47UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 0.47UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1145-6-ND 718-1145-1-ND 59-293D474X9025A2TE3 293D474X9025A2TE3 293D474X9025A2TE3 70AH0267
Product Name Tantalum Capacitors Tantalum Capacitors SMD 25V 0.47uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 0.47Uf, 25V, Tant, Case A Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers