Vishay Intertechnology, Inc. SMD 0.47uF 50V Capacitor 293D474X0050C2TE3

Description
Tantalum Capacitor 0.47uF 50V SMD 20% 125C Product overview: 293D474X0050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0050C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 0.47uF 50V SMD 20% 125C Product overview: 293D474X0050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0050C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 50V Capacitor
59-293D474X0050C2TE3
SMD 0.47uF 50V Capacitor 59-293D474X0050C2TE3
Tantalum Capacitor 0.47uF 50V SMD 20% 125C Product overview: 293D474X0050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0050C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.47uF 50V SMD 20% 125C Product overview: 293D474X0050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0050C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D474X0050C2TE3 - 906208-293D474X0050C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D474X0050C2TE3
906208-293D474X0050C2TE3
Tantalum Capacitors - 293D474X0050C2TE3 906208-293D474X0050C2TE3
Manufacturer: Vishay Win Source Part Number: 906208-293D474X0050C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF Molded Tantalum Capacitors 50 V 2312 (6032 Metric) 6.7Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 906208-293D474X0050C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF Molded Tantalum Capacitors 50 V 2312 (6032 Metric) 6.7Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 293D474X0050C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D474X0050C2TE3-ND
Tantalum Capacitors 293D474X0050C2TE3-ND
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm

0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D474X0050C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X0050C2TE3
Tantalum Capacitors 293D474X0050C2TE3
CAP TANT 0.47UF 20% 50V 2312

CAP TANT 0.47UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D474X0050C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X0050C2TE3
Capacitors - Tantalum Capacitors 293D474X0050C2TE3
CAP TANT 0.47UF 20% 50V 2312

CAP TANT 0.47UF 20% 50V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D474X0050C2TE3 906208-293D474X0050C2TE3 293D474X0050C2TE3-ND 293D474X0050C2TE3 293D474X0050C2TE3
Product Name SMD 0.47uF 50V Capacitor Tantalum Capacitors - 293D474X0050C2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers