Tantalum Capacitor 0.47uF 25V 1206 SMD 12R 125C Product overview: 293D474X0025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0025A2TE3
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 12Ohm
CAP TANT 0.47UF 20% 25V 1206
CAP TANT 0.47UF 20% 25V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D474X0025A2TE3 | 718-293D474X0025A2TE3DKR-ND | 718-293D474X0025A2TE3CT-ND | 293D474X0025A2TE3 | 293D474X0025A2TE3 |
| Product Name | SMD 0.47uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |