Tantalum Capacitor 330uF 6.3V 10% 7343 SMD 500mR 125C Product overview: 293D337X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X96R3E2TE3
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
CAP TANT 330UF 10% 6.3V 2917
TANTALUM CAPACITOR, 330UF 6.3V 0.5 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 330 F, 10%, 6.3 V RoHS Compliant: Yes
CAP TANT 330UF 10% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D337X96R3E2TE3 | 718-293D337X96R3E2TE3CT-ND | 718-293D337X96R3E2TE3DKR-ND | 293D337X96R3E2TE3 | 09K6471 | 47R4670 | 293D337X96R3E2TE3 |
| Product Name | SMD 330uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 330Uf 6.3V 0.5 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 6.3 V Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |