Vishay Precision Group SMD 330uF 6.3V Capacitor 293D337X06R3E2TE3

Description
Tantalum Capacitor 330uF 6.3V 20% 7343 SMD 500mR 125C T/R Product overview: 293D337X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X06R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitor 330uF 6.3V 20% 7343 SMD 500mR 125C T/R Product overview: 293D337X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X06R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 293D337X06R3E2TE3 from Lingto Electronic Limited features a capacitance of 330 µF with a voltage rating of 6.3 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom applications. The product is available in standard EIA-535-BAAC case sizes and is moisture sensitivity level 1 qualified. Terminations are standard matte tin, with options for tin/lead available. The capacitor is 100% surge current tested, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 293D337X06R3E2TE3 from Lingto Electronic Limited features a capacitance of 330 µF with a voltage rating of 6.3 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom applications. The product is available in standard EIA-535-BAAC case sizes and is moisture sensitivity level 1 qualified. Terminations are standard matte tin, with options for tin/lead available. The capacitor is 100% surge current tested, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-293D337X06R3E2TE3
SMD 330uF 6.3V Capacitor 59-293D337X06R3E2TE3
Tantalum Capacitor 330uF 6.3V 20% 7343 SMD 500mR 125C T/R Product overview: 293D337X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X06R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 6.3V 20% 7343 SMD 500mR 125C T/R Product overview: 293D337X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X06R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D337X06R3E2TE3 - 806994-293D337X06R3E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D337X06R3E2TE3
806994-293D337X06R3E2TE3
Tantalum Capacitors - 293D337X06R3E2TE3 806994-293D337X06R3E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 806994-293D337X06R3E 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 806994-293D337X06R3E2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.170" (4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 718-293D337X06R3E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X06R3E2TE3DKR-ND
Tantalum Capacitors 718-293D337X06R3E2TE3DKR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X06R3E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X06R3E2TE3CT-ND
Tantalum Capacitors 718-293D337X06R3E2TE3CT-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X06R3E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X06R3E2TE3TR-ND
Tantalum Capacitors 718-293D337X06R3E2TE3TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitor Tant, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay - 09K6461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay
09K6461
Capacitor Tant, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay 09K6461
CAPACITOR TANT, 330UF 6.3V 0.5 OHM 20%, 7343-43; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.5 OHM 20%, 7343-43; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay - 99M0355 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay
99M0355
Tantalum Capacitor, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay 99M0355
TANTALUM CAPACITOR, 330UF 6.3V 0.5 OHM 20%, 7343-43; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 6.3V 0.5 OHM 20%, 7343-43; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D337X06R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D337X06R3E2TE3
Tantalum Capacitors 293D337X06R3E2TE3
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D337X06R3E2TE3 806994-293D337X06R3E2TE3 718-293D337X06R3E2TE3DKR-ND 718-293D337X06R3E2TE3CT-ND 09K6461 99M0355 293D337X06R3E2TE3
Product Name SMD 330uF 6.3V Capacitor Tantalum Capacitors - 293D337X06R3E2TE3 Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay Tantalum Capacitor, 330Uf 6.3V 0.5 Ohm 20%, 7343-43; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details