Vishay Precision Group Tantalum Capacitors 293D337X0010E2WE3

Description
293D337X0010E2WE3
Request a Quote Datasheet
Description
293D337X0010E2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D337X0010E2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010E2WE3TR-ND
Tantalum Capacitors 718-293D337X0010E2WE3TR-ND
293D337X0010E2WE3

293D337X0010E2WE3

Buy Now Datasheet
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 09K6458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
09K6458
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 09K6458
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 66AJ2024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
66AJ2024
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 66AJ2024
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D337X0010E2WE3TR-ND 09K6458
Product Name Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details