Vishay Precision Group Tantalum Capacitors - 293D337X0010E2TE3 293D337X0010E2TE3

Description
Manufacturer: Vishay Win Source Part Number: 844206-293D337X0010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D337X0010E2TE 3CT, 718-293D337X0010E2TE 3TR, 718-293D337X0010E2TE 3DKR, 293D337X0010E2TE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844206-293D337X0010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D337X0010E2TE 3CT, 718-293D337X0010E2TE 3TR, 718-293D337X0010E2TE 3DKR, 293D337X0010E2TE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D337X0010E2TE3 - 844206-293D337X0010E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D337X0010E2TE3
844206-293D337X0010E2TE3
Tantalum Capacitors - 293D337X0010E2TE3 844206-293D337X0010E2TE3
Manufacturer: Vishay Win Source Part Number: 844206-293D337X0010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D337X0010E2TE 3CT, 718-293D337X0010E2TE 3TR, 718-293D337X0010E2TE 3DKR, 293D337X0010E2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 844206-293D337X0010E2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D337X0010E2TE3CT, 718-293D337X0010E2TE3TR, 718-293D337X0010E2TE3DKR, 293D337X0010E2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X0010E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010E2TE3CT-ND
Tantalum Capacitors 718-293D337X0010E2TE3CT-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X0010E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010E2TE3DKR-ND
Tantalum Capacitors 718-293D337X0010E2TE3DKR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X0010E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010E2TE3TR-ND
Tantalum Capacitors 718-293D337X0010E2TE3TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-293D337X0010E2TE3
SMD 330uF 10V Capacitor 59-293D337X0010E2TE3
Tantalum Capacitor 330uF 10V 20% 500mR 125C SMD 7343 Product overview: 293D337X0010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X0010E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 10V 20% 500mR 125C SMD 7343 Product overview: 293D337X0010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X0010E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D337X0010E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D337X0010E2TE3
Capacitors - Tantalum Capacitors 293D337X0010E2TE3
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - 293D337X0010E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D337X0010E2TE3
Tantalum Capacitors 293D337X0010E2TE3
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay - 09K6457 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
09K6457
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay 09K6457
TANTALUM CAPACITOR, 330UF 10V 0.5 OHM 20%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.5 OHM 20%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D337X0010E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D337X0010E2TE3
Tantalum Capacitors 293D337X0010E2TE3
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 844206-293D337X0010E2TE3 718-293D337X0010E2TE3CT-ND 718-293D337X0010E2TE3DKR-ND 59-293D337X0010E2TE3 293D337X0010E2TE3 293D337X0010E2TE3 09K6457 293D337X0010E2TE3
Product Name Tantalum Capacitors - 293D337X0010E2TE3 Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf 10V 0.5 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details