Vishay Precision Group Tantalum Capacitors 293D336X96R3A2TE3

Description
Capacitor Tantalum SMT 293D 6.3V 33uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 6.3V 33uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844073
Tantalum Capacitors 6844073
Capacitor Tantalum SMT 293D 6.3V 33uF

Capacitor Tantalum SMT 293D 6.3V 33uF

Supplier's Site
Tantalum Capacitors - 6844073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844073P
Tantalum Capacitors 6844073P
Capacitor Tantalum SMT 293D 6.3V 33uF

Capacitor Tantalum SMT 293D 6.3V 33uF

Supplier's Site
Tantalum Capacitors - 1693360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693360
Tantalum Capacitors 1693360
Capacitor Tantalum SMT 293D 6.3V 33uF

Capacitor Tantalum SMT 293D 6.3V 33uF

Supplier's Site
Singapore, Singapore
SMD 33uF 6.3V Capacitor
59-293D336X96R3A2TE3
SMD 33uF 6.3V Capacitor 59-293D336X96R3A2TE3
33uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D336X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3A2TE3 can be used for catalog matching and distributor lookup.

33uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D336X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1328430-293D336X96R3A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328430-293D336X96R3A2TE3
Capacitors - Tantalum Capacitors 1328430-293D336X96R3A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328430-293D336X96R3 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 2.5Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D336X96R3A2TE 3CT,718-293D336X96R3 A2TE3TR,293D336X96R3 A2TE3-ND,718-293D336 X96R3A2TE3DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328430-293D336X96R3A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 2.5Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D336X96R3A2TE3CT,718-293D336X96R3A2TE3TR,293D336X96R3A2TE3-ND,718-293D336X96R3A2TE3DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3A2TE3DKR-ND
Tantalum Capacitors 718-293D336X96R3A2TE3DKR-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3A2TE3CT-ND
Tantalum Capacitors 718-293D336X96R3A2TE3CT-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3A2TE3TR-ND
Tantalum Capacitors 718-293D336X96R3A2TE3TR-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X96R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X96R3A2TE3
Tantalum Capacitors 293D336X96R3A2TE3
CAP TANT 33UF 10% 6.3V 1206

CAP TANT 33UF 10% 6.3V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4666
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4666
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X96R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X96R3A2TE3
Capacitors - Tantalum Capacitors 293D336X96R3A2TE3
CAP TANT 33UF 10% 6.3V 1206

CAP TANT 33UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844073 6844073P 59-293D336X96R3A2TE3 1328430-293D336X96R3A2TE3 718-293D336X96R3A2TE3DKR-ND 718-293D336X96R3A2TE3CT-ND 293D336X96R3A2TE3 47R4666 293D336X96R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers